Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D09C
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATSAMD09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368799-ATSAMD09C13A-SSUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD09C13A-SSUT CAD Model

Description

The ATSAMD09C13A-SSUT is a high-performance, microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal balance between power consumption and processing capabilities. This MCU is part of the SAM D09 family of smart and connected 32-bit ARM Cortex-M0+ based microcontrollers that are tailor-made for a variety of applications requiring low power and high performance in a small package.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing the perfect engine for power-sensitive applications.
  • Memory: 8KB of in-system self-programmable Flash and 4KB of SRAM, which allows for efficient code and data storage.
  • Power Efficiency: Designed for low-power operation, it features a variety of power-saving modes, making it ideal for battery-powered and portable applications.
  • I/O Pins: Offers 14 programmable I/O pins for versatile connectivity and system integration flexibility.
  • Analog Features: Includes a 10-bit ADC with up to 8 channels, allowing for precise analog signal measurement and conversion.
  • Communication Interfaces: Comes with a full complement of serial communication modules including I2C, SPI, and USART, which provide easy data communication with peripheral devices.
  • Operating Voltage: Supports 1.8V to 3.6V operation, which is suitable for a wide range of power sources and environments.
  • Package: Available in a compact 14-pin SSOP package, which is ideal for space-constrained applications.

Applications

The ATSAMD09C13A-SSUT is a versatile MCU that can be used in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Industrial Control Systems
  • Smart Home Automation
  • Battery-operated Devices

With its rich set of peripherals, low power consumption, and extensive development support from Microchip Technology, the ATSAMD09C13A-SSUT MCU stands out as an excellent choice for designers looking to develop advanced, compact, and power-conscious electronic products.

You May Also Be Interested in

NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention