Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711045-M95020-WMN3TP/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95020-WMN3TP/S CAD Model

Description

STMicroelectronics M95020-WMN3TP/S EEPROM

The M95020-WMN3TP/S from STMicroelectronics is a high-performance, 2-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) with a wide range of applications across various industries. This EEPROM device is part of the M95xxx series, known for their reliability and ease of integration into complex circuits.

Key Features

  • Memory Size: 2 Kbits of storage, capable of accommodating user-specific data or device configurations.
  • Interface: Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple communication with microcontrollers.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, enabling rapid updates to stored data.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for various power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Package: SO-8 package, which is compact and compatible with standard PCB layouts.
  • Additional Features: Includes Write Protect (WP) pin for hardware protection of specific blocks and a Hold pin to pause serial communication without resetting the serial sequence.

Applications

The M95020-WMN3TP/S EEPROM is ideal for a variety of applications where data storage integrity and endurance are crucial. It's widely used in:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunication Systems
  • Automotive Systems
  • Medical Devices
  • Smart Metering

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The M95020-WMN3TP/S EEPROM undergoes rigorous testing and validation to meet industry standards for performance and longevity. With its robust design and proven technology, this EEPROM is an excellent choice for designers looking for a memory solution that offers stability and flexibility.

You May Also Be Interested in

Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,644 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention