EN
  • EN
  • DE

C1608C0G1H470JT000N

Part No C1608C0G1H470JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Ceramic Capacitors 0603 50V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976362-C1608C0G1H470JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H470JT000N CAD Model

Description

The C1608C0G1H470JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is a high-quality capacitor designed for general-purpose applications that require stability and reliability.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits where accuracy is critical
  • Resonant circuits
  • High-frequency circuits
  • Consumer electronics such as smartphones and tablets

Features

  • Capacitance: 47pF (Picofarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric Material: C0G (NP0)
  • Case Size: 0603 (1.6mm x 0.8mm)
  • Capacitance Tolerance: ±5%
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Termination Type: SMD (Surface Mount Device)
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • High Stability: The C0G dielectric provides excellent stability over temperature and voltage, ensuring consistent performance.
  • Low Loss: Low Equivalent Series Resistance (ESR) and Dissipation Factor (DF) minimize power loss in high-frequency applications.
  • Small Size: The compact 0603 case size allows for high-density mounting on PCBs, saving valuable board space.
  • Reliability: TDK capacitors are known for their high reliability and long lifespan.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Additional Details

The C1608C0G1H470JT000N is constructed using a multilayer ceramic structure, which provides high capacitance in a small form factor. The C0G dielectric is a Class I ceramic material known for its exceptional stability and low losses. The capacitor is terminated with nickel barrier plating, which provides excellent solderability and prevents solder leaching. The '000N' suffix likely denotes specific packaging or production control parameters.

It is particularly well-suited for applications where stable capacitance and low losses are critical requirements. The small size and high reliability of the C1608C0G1H470JT000N make it a preferred choice for a wide range of electronic devices requiring consistent performance across varying environmental conditions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7,465+ $0.0067 $50.0155
18,185+ $0.0055 $100.0175
27,780+ $0.0054 $150.0120
38,465+ $0.0052 $200.0180
50,000+ $0.0050 $250.0000
66,670+ $0.0045 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 7465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess