EN
  • EN
  • DE

C5750X7R2A475MT0L0U

Part No C5750X7R2A475MT0L0U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap SMT Cer 4.7UF 100V 20% 2220 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050913-C5750X7R2A475MT0L0U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750X7R2A475MT0L0U CAD Model

Description

The C5750X7R2A475MT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is part of TDK's C series, which are renowned for their reliability and performance in diverse electronic applications. This particular capacitor boasts a capacitance of 4.7µF and a voltage rating of 100V. The X7R dielectric ensures stable capacitance over a broad temperature range of -55°C to +125°C.

Applications

  • Bypass capacitors in high-voltage circuits
  • Decoupling capacitors in power supplies
  • Smoothing capacitors in DC-DC converters
  • Filtering applications in electronic devices
  • General-purpose applications requiring stable capacitance over temperature and voltage

Features

  • High capacitance value (4.7µF)
  • Voltage rating of 100V
  • X7R dielectric for stable performance over temperature (-55°C to +125°C)
  • Surface-mount technology (SMT) for automated assembly
  • Excellent reliability and long lifespan
  • RoHS compliant

Benefits

  • Effective decoupling and noise filtering in electronic circuits, especially in high-voltage applications
  • Stable performance over a wide temperature range, making it suitable for harsh environments
  • Reduces the number of components needed due to high capacitance
  • Facilitates automated assembly, reducing manufacturing costs
  • Enhances the reliability and lifespan of electronic devices

Technical Specifications

The C5750X7R2A475MT0L0U capacitor has a case size of 2220 (5750 metric). The X7R dielectric provides a capacitance variation of ±20% over the operating temperature range. It is designed for surface mounting and is lead-free, compatible with reflow soldering processes. Insulation resistance is high, ensuring minimal leakage current. The self-resonant frequency (SRF) is dependent on mounting conditions but generally falls in the MHz range. This capacitor is well-suited for applications where stable capacitance and high voltage are crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess