EN
  • EN
  • DE

C1206N221J202T

Part No C1206N221J202T
Manufacturer Holystone
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050593-C1206N221J202T
Categories OEM Parts(C-E)
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1206N221J202T CAD Model

Description

The C1206N221J202T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. It is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Timing circuits
  • General-purpose circuit stabilization

Features

  • Capacitance Value: 220 pF (Picofarads)
  • Voltage Rating: 200 V (Volts)
  • Tolerance: ±5%
  • Temperature Coefficient: C0G (NP0), offering high stability
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Stable Capacitance: C0G/NP0 dielectric provides minimal capacitance change over temperature and voltage.
  • Reliable Performance: High-quality materials ensure consistent operation.
  • Efficient Decoupling: Reduces noise and stabilizes voltage in electronic circuits.
  • Easy Assembly: SMT design facilitates automated production processes.
  • Environmentally Safe: RoHS compliance ensures environmental responsibility.

Additional Details

The C1206N221J202T is suitable for use in a wide range of operating temperatures, typically from -55°C to +125°C. It is characterized by low equivalent series resistance (ESR) and equivalent series inductance (ESL), making it effective in high-frequency applications. The capacitor is designed to withstand reflow soldering processes and provides a long operational life. Its compact size allows for high-density circuit designs.

You May Also Be Interested in

Dell
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Amphenol
Need more? Email Us
TDK Corporation
Lowest to $0.0836
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Lowest to $0.2747
TDK Corporation
Lowest to $0.1564
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0548 $50.1420
2,225+ $0.0450 $100.1250
3,445+ $0.0436 $150.2020
4,740+ $0.0422 $200.0280
6,130+ $0.0408 $250.1040
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess