The TQP3M9037 is a high-linearity, ultra-low noise amplifier (LNA) designed for demanding receiver applications. Manufactured by TriQuint Semiconductor, this LNA provides excellent gain, noise figure, and input/output match, making it suitable for a wide range of wireless communication systems.
Applications:
- Cellular base stations
- Wireless infrastructure
- Satellite receivers
- Test and measurement equipment
- General-purpose receiver front-ends
Features:
- High gain: Typically 22 dB
- Low noise figure: Typically 0.6 dB
- High linearity: +37 dBm Output IP3
- Broadband frequency range: 0.4 to 3.8 GHz
- Internally matched input and output
- Small signal gain: 21.5 dB
- Supply voltage: 5V
- Supply current: 82mA
- RoHS compliant
- Available in a compact 3x3 mm QFN package
Benefits:
- Improved receiver sensitivity due to low noise figure.
- Enhanced dynamic range due to high linearity.
- Simplified system design due to internally matched input and output.
- Reduced component count and board space due to small package size.
- Increased system reliability and performance in harsh environments.
Additional Details:
The TQP3M9037 LNA utilizes a GaAs pHEMT process to achieve its high performance. It is designed for optimal performance when biased at 5V, drawing a typical current of 82 mA. The internal matching networks simplify integration into a variety of systems. The device is unconditionally stable and provides excellent return loss over its operating frequency range. This amplifier excels in applications where a low noise figure and high linearity are essential for optimal system performance.
The TQP3M9037 offers significant improvements in receiver performance compared to discrete solutions. Its compact size and ease of use make it an ideal choice for both new designs and upgrades to existing systems. The high linearity ensures minimal distortion, even in the presence of strong interfering signals. The low noise figure maximizes the receiver's ability to detect weak signals, improving overall system performance and reliability.