EN
  • EN
  • DE

1551MTBU

Part No 1551MTBU
Manufacturer Hammond Manufacturing
Catalog Boxes
Description Translucent Blue Acrylonitrile Butadiene Styrene Wall Mount Hand Held Enclosure / BOX ABS TRN BLUE 1.38"L X 1.38"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1551
Container Type Box
Dimension 1.378" L x 1.378" W (35.00mm x 35.00mm)
Height 0.787" (19.99mm)
Area (L x W) 1.90" (12.3cm)
Design Hand Held, Cover Included
Material Plastic, ABS
Color Translucent - Blue
Thickness 0.079" (2.01mm)
Features PCB Supports
Ratings IP54
Win Source Part Number 784845-1551MTBU
Popularity Medium
Supply and Demand Status Balance
Family Name 1551MTBU
Introduction Date July 13, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1551MTBU CAD Model

Description

The Hammond Manufacturing 1551MTBU is a high-quality enclosure. It is manufactured by Hammond Manufacturing.

  • Color: Translucent Blue
  • IP Rating: IP54
  • Thickness: 0.079" (2.01mm)
  • Height: 0.787" (19.99mm)
  • Material: Plastic ABS
  • Design: Hand-held, Cover

You May Also Be Interested in

Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Bud Industries
BOX ALUM BLACK/SLV 9.32"LX3.78"W
Lowest to $74.4931
Hammond Manufacturing
BOX ABS BLACK 5.12"L X 2.68"W
Need more? Email Us
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us
Molex, LLC
BOX NYLON BLACK
Need more? Email Us
Bud Industries
BOX ABS GRAY 3.63"L X 2.25"W
Lowest to $4.2122
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8325 $59.4825
50+ $2.3242 $116.2100
77+ $2.2516 $173.3732
107+ $2.1789 $233.1423
138+ $2.1063 $290.6694
184+ $1.8884 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess