EN
  • EN
  • DE

HCPL-0314-560E

Part No HCPL-0314-560E
Manufacturer Broadcom Limited
Catalog Isolators - Gate Drivers
Description OPTOISO 3.75KV 1CH GATE DRVR 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Reel
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 700ns, 700ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 400mA, 400mA
Current - Peak Output 600mA
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Approvals CSA, IEC/EN/DIN, UR
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803022-HCPL-0314-560E
Ultra Librarian 3D Model Ultra Librarian HCPL-0314-560E CAD Model

Description

The HCPL-0314-560E is a high-CMR, low input current, high gain analog optocoupler from Broadcom Limited. It's designed to provide galvanic isolation between input and output circuits while maintaining accurate signal transmission. This optocoupler is particularly suited for applications requiring precise signal amplification and isolation in harsh industrial environments.

Applications

  • Industrial process control
  • Analog signal isolation
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • Power supply feedback

Features

  • High Common Mode Rejection (CMR) to minimize noise interference
  • Low input current requirement for compatibility with low-power circuits
  • High gain for precise signal amplification
  • Galvanic isolation for safety and noise immunity
  • Wide operating temperature range
  • Compact package
  • High linearity

Benefits

  • Improved signal integrity in noisy environments due to high CMR.
  • Reduced power consumption due to low input current requirements.
  • Accurate signal amplification ensures precise data transmission.
  • Enhanced safety and reliability through galvanic isolation.
  • Versatile operation across a broad temperature range.
  • Space-saving design for compact system integration.
  • Minimal signal distortion thanks to high linearity.

Additional Details

The HCPL-0314-560E consists of an AlGaAs LED on the input side and a high-gain, high-speed photodiode and transistor amplifier on the output side. The optocoupler uses optical coupling to isolate the input and output, providing a high degree of electrical isolation. The high gain of the output amplifier ensures accurate signal transfer even with low input signals. The excellent common-mode rejection ratio (CMRR) helps to suppress unwanted noise and interference, making it suitable for use in harsh industrial environments. The device is often used in analog signal isolation applications, where it provides a safe and reliable means of isolating sensitive circuits from high-voltage or noisy signals.

Specifically, the -560E suffix denotes specific tape and reel packaging options, important for automated assembly processes. Ensure correct reel size and orientation for your manufacturing setup.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1702 $52.6590
105+ $0.9601 $100.8105
165+ $0.9301 $153.4665
225+ $0.9001 $202.5225
290+ $0.8701 $252.3290
385+ $0.7801 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess