EN
  • EN
  • DE

TC74LCX574FTELK

Part No TC74LCX574FTELK
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description D-Type Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Logic Function D-Type
RoHS Non-Compliant
Win Source Part Number 1098396-TC74LCX574FTELK
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX574FTELK CAD Model

Description

The TC74LCX574FTELK is an octal D-type flip-flop with three-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-speed, low-voltage operation (typically 3.3V) and is suitable for data storage and transfer in digital systems. The 'LCX' family offers improved speed and lower power consumption compared to standard logic families. It features 5V tolerant inputs, enabling seamless integration into mixed-voltage environments. The three-state outputs allow for easy busing and prevent loading when disabled.

Applications

      
  • Data Storage
  •   
  • Memory Interfacing
  •   
  • Address Latching
  •   
  • Microprocessor Systems
  •   
  • Register Files

Features

      
  • Low Voltage Operation: VCC = 2.0 V to 3.6 V
  •   
  • High-Speed Performance: tpd = 6.5 ns (typ.) at VCC = 3.3 V
  •   
  • 5V Tolerant Inputs: Allows interfacing with 5V logic
  •   
  • Octal Configuration: Eight D-type flip-flops in a single package.
  •   
  • Three-State Outputs: Provides bus isolation.
  •   
  • Positive-Edge Triggered: Data is stored on the rising edge of the clock signal.

Benefits

      
  • High-speed operation minimizes delays in data processing, improving overall system performance.
  •   
  • Low-voltage operation reduces power consumption, contributing to energy efficiency.
  •   
  • 5V tolerant inputs allow the device to be used in mixed-voltage systems without level shifters.
  •   
  • Octal configuration enables efficient handling of byte-wide data.
  •   
  • Three-state outputs facilitate easy bus connection and prevent bus contention.
  •   
  • Positive-edge triggering ensures reliable data capture.

The TC74LCX574FTELK is supplied in a TSSOP-20 package. It operates over a temperature range of -40°C to +85°C. It's designed for applications that require reliable data storage and high-speed data transfer at low voltage levels.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess