EN
  • EN
  • DE

ZC931TA

Part No ZC931TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 4pF @ 4V, 50MHz
Voltage - Peak Reverse (Max) 12 V
Diode Type Single
Q @ Vr, F 300 @ 4V, 50MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ZC931
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ZC931TR-NDR,ZC931DKR,ZC931TR,ZC931DKR-NDR,ZC931CTINACTIVATED-NDR,ZC931DKRINACTIVE,ZC931CTINACTIVE,ZC931TRINACTIVATED-NDR,ZC931,ZC931CT-NDR,ZC931DKRINACTIVATED-NDR,ZC931TRINACTIVE,ZC931CT
Standard Package 3,000
Win Source Part Number 1106237-ZC931TA
Ultra Librarian 3D Model Ultra Librarian ZC931TA CAD Model

Description

The ZC931TA is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This operational amplifier is designed to offer a perfect blend of features that cater to a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Low Offset Voltage: The ZC931TA boasts an ultra-low input offset voltage, making it ideal for applications that require high accuracy and precision.
  • High Gain Bandwidth: With its high gain bandwidth product, this op-amp is capable of working effectively at high frequencies, thus suitable for audio processing, filtering, and high-speed signal conditioning.
  • Low Noise: The device exhibits low noise performance, which is critical for high-fidelity and sensitive applications where signal integrity is paramount.
  • Single-Supply Operation: It is designed for single-supply operation, allowing it to be used in systems where dual supplies are impractical, thereby simplifying power supply design.
  • Rail-to-Rail Output: The ZC931TA features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in low-voltage applications.

Applications

The versatile nature of the ZC931TA operational amplifier makes it suitable for a variety of applications, including:

  • Sensor signal conditioning
  • Active filters and audio processing
  • Data acquisition systems
  • Analog to digital converters
  • Battery-powered devices
  • Portable instrumentation

Product Specifications

The ZC931TA is offered in a compact SOT-23 package, which is ideal for space-constrained applications. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Conclusion

With its exceptional performance and versatility, the ZC931TA from Diodes Incorporated stands out as an excellent choice for designers looking for a reliable and efficient operational amplifier. Whether it's for precision instrumentation or everyday electronics, the ZC931TA delivers the quality and performance that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9647
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Lowest to $1.1609
M/A-Com Technology Solutions
VARACTOR,PLASTIC,SOT-23,LEAD-FRE
Need more? Email Us
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE, SO
Lowest to $1.1609
M/A-Com Technology Solutions
DIODE,VARACTOR,SC79
Lowest to $1.2654
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9196
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $1.0106
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1305

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess