EN
  • EN
  • DE

ZMM3V3ST

Part No ZMM3V3ST
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106316-ZMM3V3ST
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM3V3ST CAD Model

Description

The ZMM3V3ST from STMicroelectronics is a robust and precise Zener diode, designed to provide a reliable voltage reference with a nominal voltage of 3.3V. This component is an essential building block in a variety of electronic circuits, including voltage regulation and protection applications. Its small package and low power consumption make it ideal for high-density circuit designs.

Key Features

  • Nominal Zener Voltage: 3.3V with a standard tolerance of ±5%, providing a stable voltage reference for your applications.
  • Power Dissipation: Capable of dissipating up to 500mW, ensuring adequate power handling for a range of electronic designs.
  • Package: The ZMM3V3ST comes in a compact SOD-323 package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Operating Temperature Range: It operates efficiently over a wide temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.
  • Thermal Resistance: With a low thermal resistance, this Zener diode can maintain its performance even under thermal stress.
  • Compliance: It meets the RoHS and REACH requirements, adhering to environmental standards and regulations.

Applications

The ZMM3V3ST is commonly used in a variety of applications, such as:

  • Voltage regulation circuits to maintain a constant voltage level.
  • Protection circuits to prevent overvoltage conditions that could damage sensitive components.
  • Wave shaping and clipping circuits where precise voltage reference is crucial.
  • Power supply designs where a stable reference voltage is needed for proper operation.

Conclusion

STMicroelectronics' ZMM3V3ST Zener diode is a reliable choice for designers looking for a precise voltage reference in their electronic circuits. With its compact form factor, efficient power dissipation, and compliance with environmental standards, it is a versatile component that can be integrated into a wide array of electronic products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess