EN
  • EN
  • DE

ZMS2811TA

Part No ZMS2811TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Schottky 15V 20MA SOD-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.2 pF
Current Rating 20 mA
Element Configuration Single
Forward Current 1 A
Forward Voltage 410 mV
Height 1.05 mm
Lead Free Contains Lead
Length 1.8 mm
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 15 V
Min Operating Temperature -55 °C
Output Current 20 mA
Peak Reverse Current 100 nA
Polarity Standard
RoHS Non-Compliant
Voltage Rating (DC) 15 V
Weight 4.904468 mg
Width 1.45 mm
Win Source Part Number 1106336-ZMS2811TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMS2811TA CAD Model

Description

Introducing the ZMS2811TA: A High-Performance Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZMS2811TA, a robust surface-mount Schottky barrier rectifier designed to meet the needs of high-efficiency power management systems. This component is engineered to provide superior performance in applications requiring rectification and polarity protection.

Key Features

  • Low Forward Voltage Drop: The ZMS2811TA boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial in applications where energy conservation is crucial.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier is an ideal choice for environments subject to frequent voltage spikes, ensuring reliability and longevity of the electronic system.
  • Thermal Performance: The device is encapsulated in a thermally efficient package that aids in heat dissipation, allowing for stable performance over a wide temperature range.
  • Low Power Loss: The ZMS2811TA is optimized for low power loss, making it suitable for high-frequency applications where power efficiency is paramount.
  • Surface-Mount Package: Its compact SMA (DO-214AC) package is designed for automated assembly processes, facilitating easy integration into a variety of electronic circuits.

Applications

The ZMS2811TA is versatile and can be used across a diverse range of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Polarity protection devices
  • Portable devices and battery-powered electronics

Reliability and Quality

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The ZMS2811TA is no exception; it is manufactured in facilities that are recognized for their stringent quality control processes. This ensures that each rectifier meets the exact specifications and performance criteria required for today's advanced electronic systems.

With the ZMS2811TA, designers and engineers can trust in a component that delivers both efficiency and durability, making it a smart choice for any application that demands a high-performance rectifier solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess