The ZWE6SG is a high-performance green LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring a bright, efficient, and reliable green light source. It leverages OSRAM's advanced chip technology and packaging expertise to deliver exceptional performance in a compact form factor.
Applications
- General lighting
- Signal and symbol illumination
- Indoor and outdoor displays
- Traffic signals
- Automotive lighting
- Backlighting
Features
- High luminous intensity
- Efficient energy conversion
- Long lifespan
- Compact package size
- Wide viewing angle
- RoHS compliant
Benefits
- Reduced energy consumption compared to traditional light sources
- Lower maintenance costs due to long lifespan
- Improved visibility and clarity due to high brightness
- Design flexibility due to compact size and wide viewing angle
- Environmentally friendly due to RoHS compliance
Additional Details
The ZWE6SG features a robust design that ensures reliable operation in a variety of environmental conditions. Its high luminous intensity makes it suitable for applications where bright and vivid green light is required. The specific technical specifications such as forward voltage, current, and color coordinates can be found in the product datasheet provided by OSRAM Opto Semiconductors Inc.
The typical forward voltage is around 2.1V, and the dominant wavelength of the emitted light is around 525nm. The device is typically mounted using surface mount technology (SMT).