EN
  • EN
  • DE

ZEN056V240A24LS

Part No ZEN056V240A24LS
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106239-ZEN056V240A24LS
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZEN056V240A24LS CAD Model

Description

The ZEN056V240A24LS is a surge protection device manufactured by TE Connectivity. It is designed to safeguard sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and electrostatic discharge (ESD). This device provides a robust and reliable solution for protecting critical circuits in various applications.

Applications

  • LED Lighting: Protecting LED drivers and lighting systems from voltage surges.
  • Outdoor Electronics: Shielding outdoor equipment such as security cameras, traffic signals, and wireless communication devices.
  • Industrial Control Systems: Protecting programmable logic controllers (PLCs) and other control system components.
  • Power Supplies: Safeguarding power supplies in various electronic devices.
  • Telecommunications Equipment: Protecting telecommunication lines and equipment from lightning-induced surges.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Provides effective voltage clamping to protect sensitive circuits.
  • Fast Response Time: Reacts quickly to voltage transients to minimize the impact on protected equipment.
  • Compact Size: Enables easy integration into various circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage due to voltage surges, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes downtime associated with equipment failure due to voltage transients.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
  • Compliance with Safety Standards: Helps ensure compliance with safety standards related to surge protection.

Additional Details

The ZEN056V240A24LS features a voltage rating of 240V and a surge current capability appropriate for its intended applications. It is designed for through-hole mounting. This surge protection device offers a reliable and cost-effective solution for protecting sensitive electronics in a variety of environments. Its robust design and high surge current capability make it suitable for demanding applications where voltage transients are a common occurrence.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess