EN
  • EN
  • DE

TCK108AG,LF(S

Part No TCK108AG,LF(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 1.0 A Load Switch IC with Slew Rate Control Driver in Ultra Small Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973387-TCK108AG,LF(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCK108AG,LF(S CAD Model

Description

The TCK108AG,LF(S is a load switch IC manufactured by Toshiba Semiconductor and Storage. This device is designed to provide power management capabilities in various electronic systems. It features a low on-resistance MOSFET, allowing for efficient power distribution with minimal voltage drop. The IC is typically used to control the power supply to different sections of a circuit, enabling power saving and protection features.

Applications:

      
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to control power to various components and extend battery life.
  •   
  • Wearable Electronics: Employed in wearable devices such as smartwatches and fitness trackers for efficient power management.
  •   
  • Industrial Control Systems: Integrated into industrial control systems to switch power to different modules or sensors.
  •   
  • Networking Equipment: Used in routers, switches, and other networking devices to control power to specific circuits.
  •   
  • Storage Devices: Applied in SSDs and other storage devices to manage power consumption and protect against overcurrent conditions.

Features:

      
  • Low On-Resistance: Features a low on-resistance MOSFET for efficient power distribution and minimal voltage drop.
  •   
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  •   
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and ensure reliable operation.
  •   
  • Soft-Start Function: Features a soft-start function to limit inrush current during startup.
  •   
  • Small Package Size: Available in a compact package for easy integration into electronic devices.
  •   
  • Enable/Disable Control: Provides an enable/disable control pin for easy power management.

Benefits:

      
  • Efficient Power Distribution: Low on-resistance minimizes power loss and voltage drop, improving system efficiency.
  •   
  • Enhanced System Reliability: Integrated protection features enhance system reliability by preventing damage from overcurrent and overheating.
  •   
  • Simplified Power Management: Enable/disable control simplifies power management and allows for power saving.
  •   
  • Versatile Application: Suitable for a wide range of electronic applications.
  •   
  • Reduced System Cost: Integrated functionality reduces the number of external components required, lowering system cost.

Additional Details:

The TCK108AG,LF(S typically operates with a supply voltage of 1.8V to 5.5V and can handle a certain amount of continuous current. Detailed specifications, including on-resistance, overcurrent protection threshold, and operating voltage range, can be found in the product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Microchip Technology
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,189 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess