EN
  • EN
  • DE

TC74LVX4245FS(SPL)

Part No TC74LVX4245FS(SPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Transceiver
RoHS Non-Compliant
Win Source Part Number 1098403-TC74LVX4245FS(SPL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LVX4245FS(SPL) CAD Model

Description

The TC74LVX4245FS(SPL) is a high-performance, 8-bit bidirectional transceiver manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed data transmission in bus-oriented systems. This transceiver features low voltage operation and high-speed performance, making it suitable for a wide range of applications. The (SPL) designation might indicate a specific packing or testing variant.

Applications

      
  • Data bus interface in microprocessor systems
  •   
  • Memory interface
  •   
  • Peripheral device interface
  •   
  • High-speed data transmission systems
  •   
  • Level translation

Features

      
  • 8-bit bidirectional transceiver
  •   
  • Low voltage operation: VCC = 2.0 V to 5.5 V
  •   
  • High-speed operation: tpd = 4.5 ns (typ.) at VCC = 5 V
  •   
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25 °C
  •   
  • Output drive capability: ±24 mA at VCC = 3.0 V
  •   
  • Control inputs for direction and output enable
  •   
  • Available in SOP20 package

Benefits

      
  • Efficient data transmission with bidirectional capability
  •   
  • Flexible integration with a wide operating voltage range
  •   
  • Improved system performance due to high-speed operation
  •   
  • Reduced power consumption, enhancing energy efficiency
  •   
  • High output drive capability for robust signal transmission
  •   
  • Easy control and configuration with direction and output enable inputs
  •   
  • Compact design with the SOP20 package

Additional Details

The TC74LVX4245FS(SPL) is an 8-bit transceiver designed for asynchronous two-way communication between data buses. The direction control (DIR) pin determines the direction of data flow, and the output enable (OE) pin controls whether the outputs are active. This device provides high-speed data transfer with minimal signal degradation. The low-voltage operation and low power consumption make it ideal for battery-powered applications and systems where energy efficiency is critical. The (SPL) likely refers to specific ordering or testing parameters that do not impact the core functionality of the part.

Package: SOP20

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess