EN
  • EN
  • DE

XTR117AIDGKT

Part No XTR117AIDGKT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description 4-20mA Current-Loop Transmitter | IC CURRENT TRANSMITTER 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Supply Current 20mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number XTR117
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1282428-XTR117AIDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR117AIDGKT CAD Model

Description

Introducing the XTR117AIDGKT from Texas Instruments

The XTR117AIDGKT is a precision current output converter designed to transmit analog 4-20mA signals over an industry-standard current loop. Manufactured by Texas Instruments, a leading player in semiconductor solutions, this device is specifically engineered to provide reliable performance in industrial environments where noise immunity and long-term stability are paramount.

Encased in a compact VSSOP-8 package, the XTR117AIDGKT is an ideal choice for space-constrained applications. It operates on a supply voltage ranging from 7.5V to 36V, which allows it to easily integrate into a wide array of industrial systems without the need for additional power regulation components.

Key Features

  • 4-20mA Current Loop Transmitter: The XTR117AIDGKT converts a voltage input into a current output, facilitating the transmission of analog signals over long distances with high immunity to electrical noise.
  • Wide Supply Range: With a supply voltage from 7.5V to 36V, the device is versatile and can be used in various applications without the need for complex power supplies.
  • High Accuracy: The device ensures precise signal conversion, which is critical in control and monitoring applications where data integrity is crucial.
  • Low Quiescent Current: Its efficient design results in a low quiescent current, which enhances the overall energy efficiency of the system it is deployed in.
  • Thermal and Over-Voltage Protection: Built-in safety features protect the device from extreme temperature conditions and voltage surges, ensuring reliability and a long operational lifespan.

With its robust design, the XTR117AIDGKT is suitable for a variety of industrial applications, including process control, factory automation, and professional test equipment. Its ability to maintain signal integrity over long cable runs makes it a preferred choice for distributed control systems.

Overall, the XTR117AIDGKT from Texas Instruments represents a blend of performance, durability, and precision. Its ease of use, combined with the support and reliability offered by Texas Instruments, ensures that it stands out as a top choice for professionals seeking a high-quality current loop transmitter solution.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8791 $52.7460
125+ $0.8235 $102.9375
190+ $0.7957 $151.1830
275+ $0.7400 $203.5000
355+ $0.7122 $252.8310
440+ $0.6844 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,310 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess