EN
  • EN
  • DE

T92S7D12-24

Part No T92S7D12-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description 2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPST 30A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Mounting Style Through Hole
Coil Voltage 24VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30A
Switching Voltage 277VAC - Nom
Coil Current 70.8mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15ms
Release Time 15ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 350 Ohms
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 1263536-T92S7D12-24
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T92S7D12-24 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T92S7D12-24 is a DPST-NO (2 Form A) general-purpose relay with a coil voltage of 24VDC.

  • Relay Type: DPST-NO (2 Form A)
  • Coil Voltage: 24VDC
  • Contact Rating: 30A
  • Switching Voltage: 277VAC - Nom
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Coil Type: Non-latching
  • Coil Resistance: 350 ohms
  • Operate Time: 15ms
  • Release Time: 15ms
  • Manufacturer Homepage: www.macom.com

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 12V
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE SPDT 10A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.5289
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Lowest to $10.0855
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $19.9090
IDEC
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $148.9338

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4133 $54.1330
23+ $4.4417 $102.1591
35+ $4.3029 $150.6015
49+ $4.1641 $204.0409
63+ $4.0253 $253.5939
84+ $3.6089 $303.1476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess