EN
  • EN
  • DE

1SV234-TA

Part No 1SV234-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150800-1SV234-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV234-TA CAD Model

Description

The 1SV234-TA from ON Semiconductor is a high-performance varactor diode designed for a wide range of applications in the electronics industry. This versatile component is known for its excellent tuning capabilities and is often used in RF and microwave circuits. The 1SV234-TA is particularly well-suited for VCO (Voltage Controlled Oscillator) applications, where precise voltage control of capacitance is critical.

Key Features:

  • High-Quality Performance: The 1SV234-TA boasts a high Q factor at VHF through UHF frequencies, ensuring low phase noise performance in VCOs and other tuned RF circuits.
  • Variable Capacitance: With its varactor functionality, this diode offers a wide range of capacitance variations, making it ideal for frequency tuning applications.
  • Low Series Resistance: The low series resistance of this diode contributes to its high Q factor, enhancing overall circuit efficiency.
  • Compact Package: Encased in a small SOT-23 package, the 1SV234-TA is suitable for space-constrained applications without sacrificing performance.
  • Robustness: ON Semiconductor's commitment to quality ensures that the 1SV234-TA is reliable and robust, capable of withstanding the demanding conditions of industrial and commercial environments.

Applications:

The 1SV234-TA is commonly used in applications such as:

  • RF and microwave tuners
  • Voltage Controlled Oscillators (VCOs)
  • Phase Locked Loops (PLLs)
  • Electronic tuning in broadcast receivers
  • Frequency modulators and demodulators

Specifications:

Parameter Value
Package SOT-23
Capacitance Range Varies with applied voltage
Series Resistance Low
Quality Factor High at VHF/UHF

Whether for professional, commercial, or educational purposes, the ON Semiconductor 1SV234-TA varactor diode stands out as a component that delivers precision, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess