Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Smoke Detector
Input Type Ionization
Output Type Voltage
Operating Supply Current 9μA
Temperature Range - Operating -10°C to 60°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1091691-RE46C152E16F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C152E16F CAD Model

Description

Microchip Technology's RE46C152E16F Smoke Detector IC

The RE46C152E16F from Microchip Technology is a highly integrated and sophisticated IC designed specifically for use in photoelectric type smoke detectors. With features tailored to enhance the functionality and reliability of smoke detection systems, this IC becomes an essential component for safety and security devices in residential and commercial settings.

At the heart of the RE46C152E16F is a low-power CMOS ionization smoke detector ASIC, which includes all the required features for a photoelectric smoke detection system. The IC incorporates a built-in horn driver and a high-performance operational amplifier that is optimized for a photoelectric chamber. This allows for precise smoke measurement and quick response times in the event of fire detection.

The IC's onboard low battery and chamber test functions ensure that the smoke detector remains operational and reliable over its service life. The chamber test function can be activated to verify the optical chamber's condition, while the low battery detection circuitry alerts users when the battery voltage drops below a critical threshold.

For ease of use and flexibility in design, the RE46C152E16F offers an interconnect pin that allows multiple smoke detectors to be connected, enabling them to communicate with one another. This interconnect feature is vital for large installations where the triggering of one alarm needs to prompt all connected detectors to sound their alarms simultaneously.

Furthermore, the RE46C152E16F includes a timer mode that ensures the horn pattern meets regulatory requirements. The IC also features a built-in power-on reset and a check for low battery condition upon initial power-up, which contributes to the overall safety and efficiency of the smoke detector.

In summary, the RE46C152E16F from Microchip Technology is a feature-rich, reliable, and versatile solution for smoke detection applications. Its integration of critical functions and ability to work seamlessly in interconnected systems make it an excellent choice for manufacturers looking to develop advanced smoke detection devices.

You May Also Be Interested in

Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $1.9870
ECAD model for MAX6675ISA+T
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Freescale Semiconductor - NXP
IC DSI SLAVE FOR R-SENSE 16-SOIC
Lowest to $4.0215
ECAD model for MC33793DR2
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $2.2160
ECAD model for MAX9924UAUB+
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $13.1611
ECAD model for MAX9927AEE+T
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Texas Instruments
Sensor and Detector Interface 5.5V 20-Pin HTSSOP EP T/R / Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Lowest to $8.2728
ECAD model for DRV411AIPWPR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8327 $64.1445
75+ $1.5038 $112.7850
120+ $1.4568 $174.8160
160+ $1.4097 $225.5520
210+ $1.3628 $286.1880
280+ $1.2218 $342.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,940 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention