EN
  • EN
  • DE

XTR101AP

Part No XTR101AP
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC TWO-WIRE TRANSMITTER 14 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 036662-XTR101AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR101AP CAD Model

Description

The XTR101AP is a precision, two-wire transmitter developed by Texas Instruments (TI), designed to transmit analog 4-20mA signals over an industry-standard current loop. It is tailored for robust and reliable operation in demanding industrial environments, making it ideal for a wide range of applications, including process control and factory automation.

Key Features

  • Two-Wire Current Loop: The XTR101AP operates on a 4-20mA current loop, which is the most common method for transmitting analog signals in industrial settings. This allows for long-distance signal transmission with high noise immunity.
  • High Accuracy: With a focus on precision, the device features low offset voltage and high linearity, ensuring accurate signal transmission and minimal signal distortion.
  • Wide Supply Range: It can operate with a loop supply voltage ranging from 7.5V to 36V, providing flexibility to be used in various power supply conditions.
  • Built-in Sensor Excitation: The XTR101AP includes an onboard regulated current source to power two-wire transducers, simplifying system design and reducing external component requirements.
  • Temperature Compensation: Temperature effects are minimized through the use of internal compensation, making the device suitable for use in environments with fluctuating temperatures.
  • Flexible Configuration: The device allows for various configurations, including the ability to interface with RTDs, thermocouples, and other voltage-generating sensors.

Applications

The XTR101AP is versatile and can be used in a variety of industrial applications, such as:

  • Process control systems
  • Factory automation
  • Temperature control and monitoring
  • Pressure and flow measurement
  • Level control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the XTR101AP is no exception. It is built to meet stringent industry standards, ensuring performance and durability in the field. With the XTR101AP, engineers and technicians can expect a dependable solution for their signal transmission needs.

You May Also Be Interested in

Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7722 $99.5444
3+ $40.8387 $122.5161
4+ $39.5625 $158.2500
6+ $38.2863 $229.7178
7+ $37.0101 $259.0707
10+ $33.1815 $331.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess