EN
  • EN
  • DE

DRV401AIDWP

Part No DRV401AIDWP
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 20SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type Sensor Conditioner
Input Type Logic
Output Type Logic
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 20-HSOIC
Base Product Number DRV401
Standard Package 25 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585870-DRV401AIDWP
Ultra Librarian 3D Model Ultra Librarian DRV401AIDWP CAD Model

Description

The DRV401AIDWP from Texas Instruments is a sophisticated sensor signal conditioning integrated circuit (IC) designed to work with a variety of sensors including magnetic sensors, thermocouples, and resistive sensor bridges. This versatile product is an ideal choice for precision industrial applications such as flow meters, temperature control systems, and factory automation.

Key Features:

  • High Precision: The DRV401AIDWP boasts high accuracy and low noise performance, ensuring reliable sensor readings and high-quality data output.
  • Integrated Modulator and Demodulator: This feature allows for direct connection to sensors, simplifying the signal chain and reducing the need for additional components.
  • Programmable Gain and Filter: Users can tailor the gain and filter settings to match the requirements of their specific application, providing flexibility and enhanced performance.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh industrial environments.
  • Robust Packaging: The DRV401AIDWP is offered in a 16-pin SOIC package with a wide pad (DWP), which provides a robust and reliable connection in various types of printed circuit board designs.

Applications:

The versatility of the DRV401AIDWP allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Flow and temperature sensing in industrial automation
  • Position and speed sensing in motor control systems
  • Pressure sensing in HVAC systems
  • General purpose analog input modules

With its advanced features and reliable performance, the DRV401AIDWP from Texas Instruments represents a top-tier solution for sensor signal conditioning needs in a multitude of industrial and commercial applications. Its ability to interface with various sensor types while providing high-precision output makes it an invaluable component in any sophisticated measurement or control system.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess