EN
  • EN
  • DE

TDC7200PW

Part No TDC7200PW
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC DIG CONV 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tube
Type Time to Flight to Digital Converter
Input Type Ultrasound
Output Type Digital
Current - Supply 1.35 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TDC7200
Other Names 2156-TDC7200PW,296-41125-5,TEXTISTDC7200PW
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261005-TDC7200PW
Ultra Librarian 3D Model Ultra Librarian TDC7200PW CAD Model

Description

The Texas Instruments TDC7200 is a state-of-the-art Time-to-Digital Converter (TDC) designed for use in ultrasonic sensing measurements, flow meters, and other industrial and consumer applications that require precise time interval measurement. This integrated circuit (IC) offers high resolution and accuracy, making it an ideal solution for designers looking to enhance the performance of their systems.

Key Features

  • High Resolution: The TDC7200 provides a resolution of up to 55 ps, which allows for extremely fine measurement of time intervals.
  • Wide Range of Measurement: It is capable of measuring time intervals from 5 ns to 8 ms, accommodating a broad spectrum of applications.
  • Two Measurement Channels: Equipped with two independent stop-watch channels, the TDC7200 enables simultaneous measurements, increasing throughput and efficiency.
  • Automatic Calibration: The built-in calibration mechanism compensates for drifts in the internal oscillator over temperature and voltage, ensuring consistently accurate measurements.
  • Low Power Consumption: Designed for battery-powered applications, the TDC7200 features a low-power consumption mode, contributing to longer battery life in portable devices.

Applications

  • Ultrasonic water and gas flow meters
  • Time-of-flight (ToF) applications
  • Laser range finders
  • Industrial sensor systems
  • Consumer electronics

The TDC7200 integrates seamlessly with microcontrollers (MCUs) and is supported by a comprehensive suite of development tools provided by Texas Instruments. This includes evaluation modules and reference designs that help accelerate the design process, allowing engineers to bring their products to market faster.

By leveraging the precision and flexibility of the TDC7200, product developers can create highly accurate and reliable systems for a variety of time-sensitive measurement applications. Texas Instruments' commitment to innovation and quality ensures that the TDC7200 is a smart choice for those seeking to incorporate advanced time-to-digital conversion capabilities into their designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6974 $51.2506
46+ $2.2132 $101.8072
70+ $2.1441 $150.0870
97+ $2.0749 $201.2653
125+ $2.0057 $250.7125
167+ $1.7983 $300.3161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,699 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess