Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Texas Instruments
Win Source Part Number 416755-XTR104AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR104AP CAD Model

Description

The XTR104AP is a high-precision current-output two-wire transmitter integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This innovative product is designed to provide a reliable interface between temperature and pressure sensors and data acquisition or control systems, particularly in industrial settings.

Key Features

  • Current Output: The XTR104AP features a 4-20mA current loop output, which is the industry standard for signal transmission in process control. This allows for long-distance signal transmission with high immunity to electrical noise.
  • Voltage Excitation: Integrated voltage excitation sources can be used to power sensors, making the XTR104AP a versatile solution for various sensor types.
  • High Accuracy: With its precision voltage reference and low offset drift, the XTR104AP ensures accurate sensor readings and stable performance over a wide temperature range.
  • Programmable Output: Users can program output ranges for specific applications, providing flexibility and customization for different process requirements.
  • Built-In Linearization: The device supports resistance temperature detector (RTD) linearization, which simplifies the process of converting resistance measurements into temperature readings.
  • Robust Design: Encased in an 8-pin plastic DIP (PDIP) package, the XTR104AP is designed to withstand harsh industrial environments, ensuring reliability and longevity.

Applications

The XTR104AP is ideal for a variety of applications where precise data acquisition is necessary. It is commonly used in:

  • Process control systems
  • Temperature control and monitoring
  • Industrial instrumentation
  • Factory automation
  • Pressure measurement

Technical Specifications

Some notable technical specifications of the XTR104AP include:

  • Supply Voltage: 7.5V to 36V
  • Output Current Range: 4mA to 20mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin PDIP

Overall, the XTR104AP from Texas Instruments is an essential component for any system requiring accurate and reliable transmission of sensor data in demanding industrial environments. Its combination of precision, flexibility, and durability makes it a top choice for engineers and system designers.

You May Also Be Interested in

Texas Instruments
IC PROG SENSOR SGL COND 10-MSOP / Sensor and Detector Interface 5.5V 1-Wire 10-Pin VSSOP T/R
Lowest to $3.1359
ECAD model for PGA308AIDGSTG4
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Texas Instruments
IC CURRENT TRANSMITTER 14SOIC
Lowest to $35.6391
ECAD model for XTR105U/2K5
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Texas Instruments
IC SIGNAL COND RES SENSE 36VQFN / Sensor and Detector Interface 30V SPI/GPIO/I2C/UART Interface 36-Pin VQFN EP T/R
Lowest to $13.2696
ECAD model for PGA900ARHHT
NXP / Nexperia
Distributed System Interface (DSI) Sensor Interface | IC DSI SLAVE SENSOR 16-SOIC
Lowest to $6.9609
ECAD model for MCZ33793AEF
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Analog Devices Inc.
Complete 16-Bit CCD/CIS Signal Processor | IC DSP CTLR 16BIT 28SSOP
Lowest to $19.2978
ECAD model for AD80066KRSZRL
Diodes Incorporated
PIR CONTROLLER PDIP-16 / PIR SENSOR LIGHT SWITCH CONTROLLER
Need more? Email Us
ECAD model for PT8A262PE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention