Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45ns
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 047128-SN74LS221N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS221N CAD Model

Description

The SN74LS221N is a high-performance monolithic low-power Schottky clamped integrated circuit from Texas Instruments, a leading semiconductor technology company.

  • Device Type: Dual Monostable Multivibrator with Reset
  • Triggering: Negative and positive edge triggering
  • Reset Input: Direct
  • Retriggerable Option: Yes
  • Family: SN74LS
  • Voltage Range: 4.75V to 5.25V
  • Package: 16-pin DIP (Dual Inline Package)
  • Operating Temperature Range: 0 to 70 degrees Celsius
  • RoHS Compliant: Yes

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16TSSOP
Lowest to $0.2955
ECAD model for 74HC123PW,112
Nexperia USA Inc.
IC AMV 1-CIR 25-NS 14-SO
Need more? Email Us
ECAD model for HEF4047BT-Q100J
Nexperia USA Inc.
NEXPERIA 74HCT123DB - MONOSTABLE
Need more? Email Us
ECAD model for 74HCT123DB,112
Texas Instruments
IC MMV 2-CIR 7.5-NS 16-SOIC
Need more? Email Us
ECAD model for SN74AHC123AMDREP
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-DIP
Need more? Email Us
ECAD model for 74LV123N,112
Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-SO
Lowest to $0.6483
ECAD model for 74HC4538D-Q100,118
Texas Instruments
IC MMV 2-CIR 100-NS 16-TSSOP
Lowest to $0.9780
ECAD model for CD4098BPW
Texas Instruments
IC MMV 2-CIR 25-NS 16-SOIC
Need more? Email Us
ECAD model for CD74HCT123ME4
Texas Instruments
Monostable Multivibrator Retriggerable Monostable Multivibrators 20-LCCC -55 to 125
Need more? Email Us
ECAD model for SNJ54LS123FK

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7059 $51.1770
75+ $1.3997 $104.9775
115+ $1.3560 $155.9400
155+ $1.3122 $203.3910
200+ $1.2685 $253.7000
265+ $1.1373 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention