EN
  • EN
  • DE

SSC7102-GQ-AB2

Part No SSC7102-GQ-AB2
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION HUB 84TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Hub
Mounting SMD (SMT)
Package / Case 84-TFBGA
Supplier Device Package 84-TFBGA (6x6)
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261017-SSC7102-GQ-AB2
Ultra Librarian 3D Model Ultra Librarian SSC7102-GQ-AB2 CAD Model

Description

The SSC7102-GQ-AB2 is a sophisticated and versatile system controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is designed to meet the rigorous demands of modern embedded systems, providing a comprehensive solution for managing system tasks with efficiency and reliability.

Key Features

  • High-Performance Processing: At the heart of the SSC7102-GQ-AB2 is a high-speed processing core that ensures swift execution of instructions, enabling complex computations and control algorithms to be performed with ease.
  • Integrated Peripherals: The controller comes packed with a variety of built-in peripherals, including communication interfaces, analog-to-digital converters, and timers, which simplify circuit design and reduce the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates with minimal power, making it suitable for battery-powered or energy-conscious applications.
  • Robust Security Features: Security is a top priority for the SSC7102-GQ-AB2, featuring advanced encryption and authentication capabilities to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: It offers a range of memory configurations to accommodate different application requirements, including both volatile and non-volatile memory for program storage and data retention.

Applications

The versatility of the SSC7102-GQ-AB2 makes it ideal for a wide array of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SSC7102-GQ-AB2 is no exception. It is built to meet stringent quality standards, ensuring long-term reliability and performance in the field. With its robust design and advanced features, the SSC7102-GQ-AB2 is a smart choice for engineers and designers looking for a reliable system controller to power their next-generation devices.

You May Also Be Interested in

MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess