EN
  • EN
  • DE

CD74HC423M

Part No CD74HC423M
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765439-CD74HC423M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC423
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC423M CAD Model

Description

The CD74HC423M is a high-performance, dual retriggerable monostable multivibrator fabricated with silicon gate CMOS technology from Texas Instruments. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed to be triggered by an edge of a pulse and returns to its stable state after a delay determined by external components.

Key Features

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Supply Voltage Range: 2V to 6V
  • Output Current: 5.2mA
  • Propagation Delay Time: 18ns at 4.5V, 22ns at 6V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Product Description

The CD74HC423M device features two independent monostable multivibrators with separate reset and trigger inputs for each multivibrator. The triggers are buffered to lower the triggering pulse width requirement and allow for the use of longer trigger pulses. The reset inputs are active LOW and are used to immediately terminate the output pulse at any time during the pulse width, providing a high degree of control to the user.

With its wide supply voltage range, the CD74HC423M is suitable for applications in battery-operated devices, and its high noise immunity ensures reliable operation in industrial environments. The device's balanced propagation delay and transition times make it ideal for use in timing, pulse shaping, and signal processing applications.

Its SOIC-16 package allows for efficient use of PCB space, making it a preferred choice for compact, high-density electronic assemblies. The CD74HC423M is a versatile component that can be used in a variety of digital applications where precision timing and low power consumption are critical.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1564 $52.0380
110+ $0.9489 $104.3790
165+ $0.9192 $151.6680
225+ $0.8896 $200.1600
295+ $0.8599 $253.6705
390+ $0.7710 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess