Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Sensor Interface
Input Type Logic
Output Type Logic
Supply Current 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM1815
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1196919-LM1815M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1815M CAD Model

Description

The LM1815M is an adaptive sensor amplifier manufactured by Texas Instruments. This integrated circuit is primarily designed to provide a variable trigger level for all types of signals and especially for automotive applications. Its primary function is to condition signals from reluctor-type magnetic sensors used in vehicle engine management systems.

Key Features

  • Adaptive Trigger: The LM1815M features an adaptive trigger level that automatically adjusts to accommodate a wide range of signal amplitudes, making it highly versatile for various sensor inputs.
  • Zero-Crossing Detector: The device includes a zero-crossing detector circuit, which is crucial for accurate timing measurements, particularly in engine control applications where timing precision is vital.
  • Versatility: It is capable of interfacing with digital circuits, which allows it to be used in conjunction with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: The LM1815M is designed to function effectively over a broad temperature range, making it suitable for harsh automotive environments.

Applications

The LM1815M is particularly useful in automotive applications, where it can be used to process signals from various sensors, such as those measuring crankshaft and camshaft positions. Its ability to adapt to different signal strengths makes it invaluable for engine control units (ECUs) that require precise timing information to control ignition and fuel injection.

Package and Availability

The LM1815M is offered in a SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Texas Instruments provides this IC to accommodate the needs of high-performance automotive systems, ensuring reliability and consistency in operation.

For engineers and designers looking for a robust, adaptive sensor amplifier, the LM1815M from Texas Instruments offers a reliable solution to integrate with a variety of automotive sensor systems, ensuring optimal performance in vehicle engine management.

You May Also Be Interested in

Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $23.9960
ECAD model for ADPD1080WBCPZR7
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Texas Instruments
AUTOMOTIVE ULTRASONIC SIGNAL PRO
Lowest to $10.4733
ECAD model for PGA460TPWQ1
Maxim Integrated
IC VR SENSOR INTERFACE 16QSOP
Lowest to $6.1217
ECAD model for MAX9927AEE/V+T
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $30.5454
ECAD model for AD9845BJSTZRL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2156 $57.3716
27+ $4.2794 $115.5438
41+ $4.1457 $169.9737
56+ $4.0120 $224.6720
73+ $3.8782 $283.1086
97+ $3.4770 $337.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention