Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series WiLink™
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Voltage - Supply 2.9V ~ 4.8V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 238mA ~ 420mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Base Product Number WL1835
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 296-37028-6,296-37028-2,296-37028-1,-296-37028-1-ND,TEXTISWL1835MODGBMOCT,2156-WL1835MODGBMOCT
Standard Package 250
Win Source Part Number 1231663-WL1835MODGBMOCT
Ultra Librarian 3D Model Ultra Librarian WL1835MODGBMOCT CAD Model

Description

The WL1835MODGBMOCT is a highly integrated Wi-Fi (802.11 a/b/g/n) and Bluetooth (BT 4.0) module that provides a robust wireless solution suitable for a wide range of applications. Manufactured by Texas Instruments, this module is designed for high throughput and extended range applications, offering a versatile combination of cutting-edge wireless technologies in a compact form factor.

Key Features

  • Wi-Fi and Bluetooth Integration: The WL1835MODGBMOCT combines IEEE 802.11a/b/g/n Wi-Fi and Bluetooth 4.0 technologies, enabling dual-mode wireless communications with excellent data rates.
  • 2.4 GHz and 5 GHz Support: It operates in both the 2.4 GHz and 5 GHz ISM bands, providing flexibility for various wireless network configurations and better interference avoidance.
  • Advanced Security: With support for Wi-Fi security protocols such as WPA, WPA2, and enterprise-level security, the module ensures secure wireless connections.
  • Power Efficiency: Designed for low-power operation, the WL1835MODGBMOCT is ideal for battery-powered devices, with power-saving modes that extend battery life.
  • SmartConfig™ Technology: Texas Instruments' SmartConfig technology enables easy and flexible Wi-Fi provisioning for devices without displays or keyboards.
  • High Throughput: The module supports high-speed data transmission, making it suitable for multimedia applications that require high data rates.
  • Compact Size: Its small form factor enables integration into space-constrained devices, making it perfect for portable and IoT applications.

Applications

The WL1835MODGBMOCT module is ideal for a variety of applications that require wireless connectivity. These include:

  • Internet of Things (IoT) devices
  • Home and industrial automation
  • Wireless audio systems and speakers
  • Healthcare and medical equipment
  • Smartphones, tablets, and other portable electronics
  • Wearable technology

With its robust feature set, the WL1835MODGBMOCT from Texas Instruments is a powerful and flexible wireless module that can bring advanced connectivity to a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG
Maxim Integrated
300MHz to 450MHz ASK Receiver with Internal IF Filter | RF RX ASK/OOK 300-450MHZ 20TQFN
Lowest to $7.1548
ECAD model for MAX7036GTP+
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $1.3141
ECAD model for BLUENRG-345AC
Cypress Semiconductor Corp
Bluetooth v4.1 (BLE) SMART SOC Class II IoT 1.5Mbps Tray
Lowest to $2.0213
ECAD model for BCM20737A1KML2G
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC
Maxim Integrated
Complete, Direct-Conversion Tuner for DVB-S2 Applications | RF RCVR 925MHZ-2.175GHZ 28TQFN
Lowest to $11.3130
ECAD model for MAX2112ETI+
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.9476
ECAD model for BM77SPP03MC2-0007AA
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention