EN
  • EN
  • DE

BCM43596XKUBGT

Part No BCM43596XKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description Soc Wifi Bte Combo 194PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972791-BCM43596XKUBGT
Categories RF Receivers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM43596XKUBGT CAD Model

Description

The BCM43596XKUBGT is a Wi-Fi and Bluetooth combo chip manufactured by Cypress Semiconductor. It supports IEEE 802.11ac Wi-Fi with Multi-User MIMO (MU-MIMO) and Bluetooth 5.0, providing high-performance wireless connectivity for mobile and embedded devices.

Applications

  • High-end smartphones
  • Tablets
  • Virtual Reality (VR) headsets
  • Augmented Reality (AR) devices
  • Smart TVs
  • Wireless routers
  • Internet of Things (IoT) gateways

Features

  • IEEE 802.11ac Wi-Fi with MU-MIMO
  • Bluetooth 5.0
  • Dual-band 2.4 GHz and 5 GHz operation
  • Integrated power amplifiers for Wi-Fi and Bluetooth
  • Low power consumption
  • Supports Wi-Fi Direct
  • Multiple host interfaces (e.g., SDIO, PCIe)
  • Compact package size
  • Advanced coexistence algorithms for Wi-Fi and Bluetooth

Benefits

  • High-speed Wi-Fi connectivity with 802.11ac and MU-MIMO
  • Enhanced Bluetooth performance with Bluetooth 5.0
  • Improved network capacity and efficiency
  • Extended battery life in portable devices
  • Simplified integration with multiple host interfaces
  • Smaller form factor for space-constrained designs
  • Reliable and robust wireless communication

Additional Details

The BCM43596XKUBGT supports advanced security features, including WPA3, to ensure secure wireless communication. It features advanced power management techniques to minimize power consumption in various operating modes. The device complies with industry standards, ensuring interoperability with other Wi-Fi and Bluetooth devices. It uses advanced coexistence algorithms to ensure proper operation when Wi-Fi and Bluetooth are operating simultaneously. MU-MIMO technology allows the access point to transmit to multiple devices concurrently, boosting network capacity.

You May Also Be Interested in

U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess