EN
  • EN
  • DE
  • IT

BM78SPPS5NC2-0002AA

Part No BM78SPPS5NC2-0002AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Data Rate 1.5Gbps
Power - Output 1.5dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Voltage - Supply 3.3V ~ 4.2V
Current - Receiving 37mA
Current - Transmitting 43mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Base Product Number BM78
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 88
Win Source Part Number 981792-BM78SPPS5NC2-0002AA
Ultra Librarian 3D Model Ultra Librarian BM78SPPS5NC2-0002AA CAD Model

Description

The BM78SPPS5NC2-0002AA is a fully-certified Bluetooth® Dual Mode (BR/EDR/LE) module from Microchip Technology. This compact module is designed to provide a comprehensive wireless connectivity solution for a wide range of applications including portable devices, health and wellness, sports and fitness, and smart energy.

Key Features:

  • Bluetooth® 4.2 Compliance: The module is compliant with Bluetooth® Core Specification 4.2, ensuring compatibility with a wide range of Bluetooth® devices.
  • Integrated Chip Antenna: Comes equipped with an integrated chip antenna, simplifying the design process and reducing time to market.
  • Easy Integration: Its surface-mount technology (SMT) package allows for easy integration into various electronic devices without the need for complex RF design and certification.
  • Dual Mode Capability: Supports both Basic Rate/Enhanced Data Rate (BR/EDR) and Bluetooth Low Energy (LE), providing flexibility for different application requirements.
  • Serial Interface: Features UART, I2C, and SPI interfaces for communication with microcontrollers and other devices.
  • Profiles and Protocols: Includes profiles such as SPP, HFP, A2DP, and AVRCP, along with support for GATT-based profiles for BLE operation.

Applications:

  • Internet of Things (IoT) devices
  • Health and wellness monitors
  • Fitness trackers
  • Smart energy meters
  • Home automation systems

The BM78SPPS5NC2-0002AA module is designed to meet the needs of developers looking to incorporate Bluetooth® connectivity into their products with minimal effort. With its dual-mode functionality, it offers a versatile solution for both traditional Bluetooth® and BLE applications. The module's small footprint, energy efficiency, and robust feature set make it an ideal choice for a variety of wireless applications.

Microchip Technology provides support and resources to ensure successful implementation, including development tools, software stacks, and documentation. With the BM78SPPS5NC2-0002AA, you can accelerate your product development and bring your connected solutions to market faster.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMITTER UHF 16HVQFN / RF Transmitter Antenna
Lowest to $3.6559
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.9557
Microchip Technology
RF RCVR OOK 800MHZ-1GHZ 14SOIC / series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Need more? Email Us
Melexis Technologies NV
RF XMITTER ASK 868/915MHZ 8SOIC / RF Transmitter ASK 868MHz, 915MHz -12dBm ~ 9.5dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $19.5406
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Need more? Email Us
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963
Nordic Semiconductors
IC BLUETOOTH V5.1 QFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad
Lowest to $3.3364
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $30.2828
Melexis Technologies NV
IC RF TXRX ISM<1GHZ 32VFQFN / IC RF TxRx Only General ISM < 1GHz 27MHz ~ 930MHz 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7356 $68.2068
7+ $18.6548 $130.5836
10+ $18.0719 $180.7190
13+ $17.4889 $227.3557
17+ $16.9060 $287.4020
23+ $15.1571 $348.6133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess