EN
  • EN
  • DE

BCM20713A1KUFBXG

Part No BCM20713A1KUFBXG
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC Rf Txrx+mcu Bluetooth 50UFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969572-BCM20713A1KUFBXG
Categories RF Receivers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM20713A1KUFBXG CAD Model

Description

The BCM20713A1KUFBXG is a Bluetooth receiver manufactured by Cypress Semiconductor Corp. This component is designed for applications requiring low-power and high-performance Bluetooth connectivity. It integrates key functions to minimize external components and simplify the design process for wireless devices.

Applications:

  • Bluetooth Low Energy (BLE) devices
  • Wearable technology (smartwatches, fitness trackers)
  • Internet of Things (IoT) devices
  • Beacons
  • Wireless sensors

Features:

  • Bluetooth 4.1/4.2 Low Energy (BLE) compliant
  • Integrated balun
  • Low power consumption
  • Small form factor package
  • Supports adaptive frequency hopping (AFH)

Benefits:

  • Extended Battery Life: Optimized for low power consumption, ensuring longer battery life in portable devices.
  • Simplified Design: Integrated balun reduces the need for external components, simplifying PCB layout and reducing BOM costs.
  • Robust Connectivity: Supports adaptive frequency hopping to minimize interference and maintain reliable connections.
  • Compact Size: Small form factor package is ideal for space-constrained applications.
  • Improved Performance: High sensitivity receiver ensures reliable communication even in challenging environments.

Additional Details:

The BCM20713A1KUFBXG operates in the 2.4 GHz ISM band. It features a highly integrated architecture that minimizes external component count, leading to smaller and more cost-effective solutions. The receiver's sensitivity and selectivity are optimized to provide robust performance in noisy environments. Cypress provides extensive software and development tools to facilitate the integration of the BCM20713A1KUFBXG into various applications. Power management features include deep sleep modes to further reduce power consumption when the device is not actively transmitting or receiving data.

The component's BLE compliance makes it well-suited for applications requiring secure and low-power wireless communication. It's commonly used in devices that need to communicate with smartphones and other BLE-enabled devices. The integrated features and small size make it a popular choice for wearable devices and IoT applications where size and power are critical considerations.

You May Also Be Interested in

U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,069 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess