Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 33-SMD Module
Firmware Version 1.11
Base Product Number BM70
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 88
Win Source Part Number 1049490-BM70BLES1FC2-0B04AA
Ultra Librarian 3D Model Ultra Librarian BM70BLES1FC2-0B04AA CAD Model

Description

The BM70BLES1FC2-0B04AA is an advanced Bluetooth Low Energy (BLE) module from Microchip Technology, designed to provide seamless wireless connectivity for a wide range of applications. This compact and highly integrated module is perfect for developers looking to incorporate Bluetooth 4.2 capabilities into their products without the complexity and overhead of designing RF functionality from scratch.

Key Features

  • Bluetooth 4.2 Compliant: This module supports the latest Bluetooth 4.2 standard, ensuring improved security, faster speed, and greater energy efficiency.
  • Compact Size: With its small footprint, the BM70BLES1FC2-0B04AA is ideal for space-constrained applications, allowing for easy integration into a variety of devices.
  • Integrated Chip Antenna: It comes with a built-in chip antenna, which simplifies design considerations and accelerates time-to-market for developers.
  • Low Power Consumption: Designed for energy efficiency, this module is suitable for battery-powered devices, extending operational life and reducing power costs.
  • Easy to Use: The module supports a simple serial interface for communication, making it accessible for developers with varying levels of expertise in wireless technology.
  • Robust Security: With the Bluetooth 4.2 standard, the module offers advanced security features, including secure connection, privacy, and extended packet length for increased data throughput.

Applications

The BM70BLES1FC2-0B04AA is versatile and can be used in a multitude of applications, such as:

  • Consumer Electronics
  • Health and Wellness Devices
  • Home and Industrial Automation
  • Wearable Technology
  • Wireless Sensor Networks

Technical Specifications

The module operates within the 2.402 GHz to 2.480 GHz ISM frequency band, ensuring compatibility with a broad range of devices worldwide. It is also FCC, IC, and CE certified, which means it meets the regulatory requirements in various regions, reducing the regulatory burden for product developers.

With the BM70BLES1FC2-0B04AA, Microchip Technology provides a reliable, efficient, and easy-to-integrate solution for adding Bluetooth connectivity to any product, making it an excellent choice for developers looking to enhance their devices with wireless capabilities.

You May Also Be Interested in

Microchip Technology
IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Need more? Email Us
ECAD model for ATA5760N3-TGQY
Microchip Technology
IC RCVR ASK/FSK 300KHZ 20SSO
Need more? Email Us
ECAD model for ATA5743P3-TKSY
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
ECAD model for ATR4262M1-PLQW
STMicroelectronics
TESEOVIC3DA: AUTOMOTIVE GNSS DEA / Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Need more? Email Us
ECAD model for TESEO-VIC3DA
NXP / Nexperia
IC TUNER CAR RADIO 80LQFP
Need more? Email Us
ECAD model for TEA6848AH/V2S,518
U-blox
MOD RF RX PRECISION GNSS, RTK / ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.207GHz, 1.2276GHz, 1.246GHz, 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps 54-LGA (22x17)
Lowest to $118.8334
ECAD model for ZED-F9P-04B
NXP / Nexperia
IC TUNER CAR RADIO AM/FM 32SO
Need more? Email Us
ECAD model for TEF6614T/V1,518
NXP / Nexperia
IC CAR RADIO SGL CHIP 32SOIC
Need more? Email Us
ECAD model for TEF6617T/V1,518
Microchip Technology
IC RCVR RF DATA CONTROL / RF Receiver ASK/FSK 5V Automotive 20-Pin SSOP
Need more? Email Us
ECAD model for ATA8204P3C-TKQY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention