EN
  • EN
  • DE
  • IT

BGM11S22F256GA-V2R

Part No BGM11S22F256GA-V2R
Manufacturer Silicon Labs
Catalog RF Receivers
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 8dBm
Sensitivity -90dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG
Memory Size 256kB Flash, 32kB RAM
Voltage - Supply 1.85V ~ 3.8V
Current - Receiving 8.7mA
Current - Transmitting 8.2mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number BGM11
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names BGM11S22F256GA-V2R-ND,336-5145-6,336-5145-2,336-5145-1
Standard Package 1,000
Win Source Part Number 985146-BGM11S22F256GA-V2R
Ultra Librarian 3D Model Ultra Librarian BGM11S22F256GA-V2R CAD Model

Description

The Silicon Labs BGM11S22F256GA-V2R from Silicon Labs is a Blue Gecko RF transceiver module that supports Bluetooth v4.2 protocol.

  • Memory: 256kB flash memory and a 32kB RAM memory size
  • Data Rate: 1Mbps
  • Frequency Range: 2.4GHz
  • Antenna Type: Integrated, chip antenna type
  • Output Power: 8dBm (Maximum)
  • Package: Module package
  • Temperature Range: -40°C to 85°C
  • Application: RF/IF and RFID applications

You May Also Be Interested in

Digi International
RX TXRX MODULE 802.15.4 U.FL TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $58.6747
GainSpan Corporation
Size-Optimized, Low Power Wi-Fi Module w/ u.FL 18dBm
Lowest to $42.0433
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC TRANSMITTER UHF 16HVQFN / RF Transmitter Antenna
Lowest to $3.6559
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $30.2828
Cypress Semiconductor Corp
RX TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $7.9972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess