Products specifications Report Issue?

RoHS State Request Verification
Manufacturer HY ELECTRONIC CORP.
Win Source Part Number 1135058-ABS18
Manufacturer Homepage www.hygroup.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABS18 CAD Model

Description

The ABS18 is a bridge rectifier manufactured by HY Electronic Corp. Bridge rectifiers are commonly used in power supplies to convert AC voltage to DC voltage. The ABS18 is designed for through-hole mounting and offers a compact solution for rectification needs.

Applications:

  • Power supplies for consumer electronics
  • Adapters for charging devices
  • LED lighting systems
  • Industrial control equipment
  • Battery chargers

Features:

  • High Surge Current Capability: Designed to withstand high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • High Reliability: Ensures stable performance in various applications.
  • Through-Hole Mounting: Easy to install on PCBs.
  • Compact Size: Saves space on circuit boards.

Benefits:

  • Efficient AC to DC Conversion: Provides a stable DC output.
  • Enhanced System Reliability: Robust design ensures long-term performance.
  • Easy Integration: Simple through-hole mounting.
  • Cost-Effective Solution: Offers excellent performance at a competitive price.
  • Wide Range of Applications: Suitable for various electronic devices.

Technical Specifications (Typical):

  • Repetitive Peak Reverse Voltage (Vrrm): 1000V
  • RMS Reverse Voltage (Vrrms): 700V
  • DC Blocking Voltage (Vdc): 1000V
  • Maximum Average Forward Rectified Current (If(AV)): 1.5A
  • Peak Forward Surge Current (Ifsm): 50A
  • Forward Voltage (Vf): 1.0V
  • Operating Temperature Range: -55°C to +150°C
  • Package: ABS

The ABS18 bridge rectifier from HY Electronic Corp. provides reliable and efficient AC to DC conversion for a wide range of applications. Its compact size, high surge current capability, and low forward voltage drop make it an excellent choice for modern electronic designs. It is commonly used in power supplies, adapters, and various industrial applications where AC voltage needs to be converted to DC voltage.

You May Also Be Interested in

Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to €9.5836
ECAD model for ADR02BR
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
Texas Instruments
A/D Converter for IF Sampling
Lowest to €49.0770
ECAD model for ADC12DL080CIVS/NOPB
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention