EN
  • EN
  • DE

BLUENRG-345AC

Part No BLUENRG-345AC
Manufacturer STMicroelectronics
Catalog RF Receivers
Description PROGRAMMABLE BLUETOOTH LE 5.2 WI  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I2C, SPI
GPIO 32
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4 mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 497-BLUENRG-345ACCT,497-BLUENRG-345ACDKR,497-BLUENRG-345ACTR
Standard Package 3,000
Win Source Part Number 964436-BLUENRG-345AC
Ultra Librarian 3D Model Ultra Librarian BLUENRG-345AC CAD Model

Description

Introducing the BLUENRG-345AC from STMicroelectronics

The BLUENRG-345AC is a cutting-edge Bluetooth Low Energy (BLE) wireless system-on-chip from the renowned manufacturer, STMicroelectronics. This product is specifically designed to cater to the growing demand for energy-efficient, smart connectivity in a wide array of applications including wearable devices, smart home automation, fitness and healthcare gadgets, industrial controls, and more.

At the heart of the BLUENRG-345AC is a powerful 32-bit ARM Cortex-M0 core that ensures robust performance and efficient power consumption. The chip features a comprehensive set of peripherals and interfaces that provide developers with flexibility and ease of integration into their designs. With its state-of-the-art radio frequency technology, the BLUENRG-345AC offers excellent energy efficiency, which is critical for battery-operated devices.

One of the chip's standout features is its support for the latest Bluetooth 5.0 specification, which includes enhancements such as increased range, higher data throughput, and improved coexistence with other wireless technologies. This makes the BLUENRG-345AC an ideal choice for developers looking to create products that need to interact seamlessly within the IoT ecosystem.

The BLUENRG-345AC also boasts a rich set of security features, ensuring secure communication and data protection, which is paramount in today's connected world. With built-in hardware encryption and authentication capabilities, users can trust that their devices and data are safeguarded against potential threats.

Developers will appreciate the comprehensive development ecosystem that accompanies the BLUENRG-345AC, including software development kits (SDKs), protocol stacks, and a range of development tools that simplify the process of building and debugging applications. STMicroelectronics also provides extensive documentation and support, ensuring that developers have all the resources they need to bring their products to market quickly and efficiently.

In summary, the BLUENRG-345AC from STMicroelectronics is a powerful, versatile, and secure BLE solution that delivers the performance and features necessary for the next generation of wireless applications. Its combination of low power consumption, advanced connectivity features, and robust security make it an excellent choice for any developer looking to create innovative BLE-enabled products.

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3141 $52.5640
95+ $1.0783 $102.4385
145+ $1.0446 $151.4670
200+ $1.0109 $202.1800
260+ $0.9772 $254.0720
345+ $0.8761 $302.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess