EN
  • EN
  • DE

AMC1300BDWV

Part No AMC1300BDWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolation IC Current Sensing, Power Management 8-SOIC
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 64
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911381-AMC1300BDWV
Ultra Librarian 3D Model Ultra Librarian AMC1300BDWV CAD Model

Description

Product Overview: Texas Instruments AMC1300BDWV

The AMC1300BDWV is a precision isolation amplifier from Texas Instruments (TI) designed for use in current sensing and voltage sensing applications in modern electrically noisy environments. This high-performance product is part of TI's extensive range of isolation amplifiers that offer accurate data conversion while providing safety and reliability through galvanic isolation.

Key Features:

  • High Isolation Voltage: The AMC1300BDWV provides reinforced isolation of up to 7 kVPEAK, which is suitable for systems requiring high-voltage isolation. This feature ensures that the data and side circuits are protected from high-voltage spikes and transients.
  • Low Offset Error: It boasts a low offset error of ±200 µV (max) and a low offset drift of ±3 µV/°C (max), making it ideal for precise measurements across a wide range of temperatures.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of >100 dB (min), the device can effectively reject common-mode noise and enhance measurement accuracy in electrically noisy environments.
  • High-Linearity: The AMC1300BDWV offers excellent linearity with a nonlinearity of ±0.1% (max), which is critical for ensuring accurate signal representation.
  • Wide Bandwidth: It features a bandwidth of up to 200 kHz, which allows for the capture of fast-changing signals without significant delay.
  • Robust Design: The device is designed for harsh industrial environments and is specified over the extended industrial temperature range of –40°C to +125°C.

Applications:

The AMC1300BDWV is primarily used in applications where precise and reliable signal isolation is crucial. It is commonly found in:

  • Motor control systems
  • Power inverters
  • Renewable energy systems
  • Battery management systems
  • Industrial automation and process control

With its combination of high isolation, low offset error, and robust performance, the AMC1300BDWV from Texas Instruments stands as an excellent choice for engineers and designers looking to improve the safety and accuracy of their electrical measurement systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5727 $150.9792
132+ $1.5220 $200.9040
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess