EN
  • EN
  • DE

LMH6522SQE

Part No LMH6522SQE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description High Performance Quad DVGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201459-LMH6522SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6522SQE CAD Model

Description

Product Overview: LMH6522SQE by Texas Instruments

The LMH6522SQE is a versatile, high-performance digital variable gain amplifier (DVGA) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is engineered to deliver exceptional precision and flexibility, making it an ideal choice for a wide range of applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Wide Frequency Range: The LMH6522SQE operates over a broad frequency spectrum, ensuring compatibility with various signal bandwidths and making it suitable for multi-standard radio frequency (RF) systems.
  • High Linearity: With an excellent output third-order intercept point (OIP3), this DVGA provides high linearity, which is crucial for maintaining signal fidelity in complex communication systems.
  • Digital Gain Control: The device features a 6-bit parallel digital control interface, offering 31 dB of gain control range in 1 dB steps, enabling precise signal amplitude adjustments.
  • Low Noise Figure: The LMH6522SQE boasts a low noise figure, minimizing the addition of unwanted noise to the signal path and thus preserving signal quality.
  • Power-Down Feature: It includes a power-down feature which allows the amplifier to be turned off when not in use, reducing power consumption and extending the life of battery-operated devices.

Technical Specifications

  • Supply Voltage Range: 5V ±10%
  • Gain Control Range: 31 dB in 1 dB steps
  • Input IP3: +35 dBm at 200 MHz
  • Noise Figure: 6.5 dB at maximum gain
  • Package: Compact 36-pin WQFN package

The LMH6522SQE is packaged in a space-saving 36-pin WQFN package, which is ideal for applications where board space is at a premium. Its robust design ensures reliable performance even in harsh environments, making it a trustworthy component for mission-critical systems. With its combination of high linearity, wide frequency range, and digital gain control, the LMH6522SQE from Texas Instruments stands out as a top-tier solution for demanding signal amplification needs.

For detailed technical documentation, application notes, and support, visit the Texas Instruments website to ensure you are leveraging the full capabilities of the LMH6522SQE in your design.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9826 $51.9652
5+ $21.3191 $106.5955
8+ $20.6529 $165.2232
11+ $19.9867 $219.8537
13+ $19.3204 $251.1652
18+ $17.3218 $311.7924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess