Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Linear Corporation
Win Source Part Number 1224206-ML6509
Manufacturer Homepage www.microlinear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ML6509 CAD Model

Description

The ML6509 is a monolithic video reconstruction filter from Micro Linear Corporation, designed to improve the picture quality of digital video signals. It integrates a triple 10-bit video DAC with a reconstruction filter, making it a compact and efficient solution for various video applications. It's known for its ability to reduce noise and enhance clarity in video outputs.

Applications:

  • DVD players and recorders
  • Set-top boxes
  • Video CD players
  • PC video cards
  • Digital Camcorders
  • HDTV

Features:

  • Triple 10-bit Video DAC: Offers high-resolution digital-to-analog conversion for each color channel.
  • Integrated Reconstruction Filter: Reduces artifacts and noise in the output video signal.
  • Supports Standard Video Formats: Compatible with NTSC, PAL, and SECAM standards.
  • Low Power Consumption: Minimizes energy usage in portable and stationary devices.
  • On-Chip Voltage Reference: Provides a stable reference voltage for accurate D/A conversion.
  • Sync and Blanking Inputs: Allows flexible control over the video output.
  • 2x Oversampling: Improves the signal-to-noise ratio and reduces aliasing effects.

Benefits:

  • Improved Video Quality: Delivers sharper, clearer, and more vibrant video output.
  • Reduced Noise and Artifacts: Minimizes unwanted interference in the video signal.
  • Compact Solution: Integrates multiple functions into a single chip, saving board space.
  • Easy to Use: Simplifies the design and implementation of video output circuits.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The ML6509 typically operates from a single 5V power supply. The reconstruction filter is designed to minimize aliasing and ringing artifacts, providing a clean and accurate video signal. The device includes sync and blanking inputs for precise control over the video output timing. The integration of the DAC and filter reduces the need for external components, simplifying the design process. The specific frequency response of the reconstruction filter is optimized for standard video formats. The device is available in a variety of package options including SOIC. Detailed timing and voltage characteristics can be found in the datasheet.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Need more? Email Us
ECAD model for DS2120B
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $5.1501
ECAD model for LX5255CPW
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.0097
ECAD model for UCC5619MWP
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.7082
ECAD model for LTC1344ACG
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Need more? Email Us
ECAD model for PACUSB-D1Y5R
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T
Vishay
IC SCSI 15-LINE TERM SQFP / SCSI Terminator 15 Terminations 48-SQFP (7x7)
Need more? Email Us
ECAD model for SIP5678CS-TR-E3
Maxim Integrated
IC CABLE TERM MP 24-SSOP
Need more? Email Us
ECAD model for MXL1344ACAG+T
Vishay
IC SCSI 14-LINE TERM SQFP / SCSI Terminator 14 Terminations 48-SQFP (7x7)
Need more? Email Us
ECAD model for SIP5668CS-TR-E3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention