EN
  • EN
  • DE

MCCS142235DW

Part No MCCS142235DW
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Type SCSI
Number of Terminations 18
Voltage - Supply 2.75V ~ 2.95V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 95 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883949-MCCS142235DW
Ultra Librarian 3D Model Ultra Librarian MCCS142235DW CAD Model

Description

The MCCS142235DW is an interface signal terminator integrated circuit (IC) designed for SCSI applications.

  • Terminations: 18
  • Voltage Supply: 2.75V to 2.95V
  • Mounting: Surface Mountable
  • Package: 24-SOIC
  • Width: 7.50mm
  • Status: Active
  • Category: integrated circuits (ICs) - interface - signal terminators

You May Also Be Interested in

Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess