EN
  • EN
  • DE

RSAN-2050

Part No RSAN-2050
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 50A CHASS / Power Line Filter 60Hz 50A 250VAC/250VDC Terminal Block Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK-Lambda Americas Inc.
Series RSAN
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 50A
Applications General
Approvals CSA, EN, UL
Operating Temperature Range -25°C ~ 85°C
Mounting Chassis Mount
Termination Style Terminal Block
Win Source Part Number 793384-RSAN-2050
Popularity Medium
Supply and Demand Status Limited
Family Name RSAN
Introduction Date February 01, 1990
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RSAN-2050 CAD Model

Description

The RSAN-2050 is a single-stage filter manufactured by TDK-Lambda Americas Inc.

  • Series: RSAN
  • Termination Style: Terminal block
  • Operating Temperature Range: -25°C to 85°C
  • Approvals: CSA, EN, UL
  • Current Rating: 50A
  • Voltage Rating DC: 250V
  • Voltage Rating AC: 250V

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Power Line Filter 60Hz 3A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 50A CHASS / Power Line Filter 60Hz 50A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
ABB Embedded Power
75 Vdc Input Maximum, 20 A Maximum | LINE FILTER 75VDC 20A TH
Need more? Email Us
GE Critical Power
LINE FILTER 75VDC 20A TH / Electromechanical Filter 20A 50Ohm
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 8.4A TH
Lowest to $14.6410
Schaffner EMC Inc.
LINE FILTER 110/250VAC 16A CHASS
Lowest to $103.4880
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
Altran Magnetics, LLC
LINE FILTER 250VAC 3A CHASS MNT
Lowest to $20.0133
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / PCB-mounting filter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess