EN
  • EN
  • DE

UCC28050DG4

Part No UCC28050DG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description TRANSITION MODE PFC CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276191-UCC28050DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28050DG4 CAD Model

Description

Product Overview: UCC28050DG4 by Texas Instruments

The UCC28050DG4 is a highly-efficient, multi-phase, transition-mode Power Factor Correction (PFC) pre-regulator designed and manufactured by Texas Instruments. This advanced IC is engineered to deliver low total harmonic distortion and high power factor, making it an ideal solution for systems that require compliance with international power quality standards. It is suitable for a wide range of applications, including but not limited to power supplies for desktop computers, servers, TVs, and other consumer electronics that demand high efficiency and performance.

At the heart of UCC28050DG4's design is its ability to operate in transition mode (also known as critical conduction mode or CrM), which ensures zero current turn-off of the boost switch, thus minimizing switching losses and enhancing system efficiency. This feature, coupled with its multi-phase capability, enables the device to reduce input current ripple and spread the thermal load across multiple components, further improving the reliability and longevity of the end product.

The device integrates an array of features that simplify design and enhance performance. It includes programmable soft start, open-loop protection, over-voltage protection, and under-voltage lockout, ensuring safe and stable operation under a variety of conditions. The UCC28050DG4's built-in 1.5-A peak gate drive output is capable of directly driving a wide range of power MOSFETs, which simplifies the design and reduces external component count.

With its advanced current-sensing circuitry, the UCC28050DG4 provides accurate input power regulation, enabling systems to maintain a consistent power factor across a wide load range. This feature is particularly important for applications that experience fluctuating load conditions, ensuring that the power supply operates efficiently regardless of the demand.

The UCC28050DG4 is available in a SOIC-16 package, offering a compact footprint for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for designers looking to enhance the efficiency and power quality of their AC/DC power supply designs.

For more detailed information, including datasheets, application notes, and design resources, visit the Texas Instruments website to ensure your design takes full advantage of the UCC28050DG4's capabilities.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess