EN
  • EN
  • DE

UC2853DTRG4

Part No UC2853DTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275810-UC2853DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2853DTRG4 CAD Model

Description

The UC2853DTRG4 is a high-performance, active power factor correction (PFC) pre-regulator manufactured by Texas Instruments. This integrated circuit is specifically designed to enhance power factor and reduce total harmonic distortion, making it an ideal choice for AC-to-DC power conversion in a wide range of applications. Its primary use is in systems that require compliance with international power quality standards such as IEC 61000-3-2.

Key Features

  • High Power Factor: The UC2853DTRG4 is capable of achieving near-unity power factor, which is essential for efficient power usage and compliance with regulatory standards.
  • Low Total Harmonic Distortion: This device significantly reduces harmonic distortion in the power system, thus improving the quality of power and reducing stress on other electronic components.
  • Advanced Control: It utilizes average current mode control for superior performance and easy loop compensation.
  • Versatility: The IC is designed to operate over a wide range of input voltages and can be used in both isolated and non-isolated configurations.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout, over-voltage protection, and peak current limiting to ensure safe operation under abnormal conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power adapters for laptops and personal computers
  • Lighting systems including electronic ballasts
  • Industrial power systems
  • Telecommunication equipment

Technical Specifications

The UC2853DTRG4 operates in a temperature range from -40°C to +85°C and comes in a surface-mount package, making it suitable for automated assembly processes. It is designed to be used with a boost converter topology, which is commonly employed in PFC circuits.

Conclusion

With its advanced features and robust design, the Texas Instruments UC2853DTRG4 is a highly efficient solution for power factor correction in a variety of electronic applications. Its ability to maintain high power quality and its comprehensive protection features make it a reliable and essential component for modern power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9330 $51.1290
31+ $3.2271 $100.0401
48+ $3.1263 $150.0624
67+ $3.0254 $202.7018
86+ $2.9246 $251.5156
115+ $2.6220 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess