EN
  • EN
  • DE

UCC2580DTR-2

Part No UCC2580DTR-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Single Ended Active Clamp/Reset PWM | IC REG CTRLR BST FLYBK VM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 8.5V ~ 15V
Duty Cycle 66%
Control Features Soft Start
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number UCC2580-2
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276108-UCC2580DTR-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2580DTR-2 CAD Model

Description

The UCC2580DTR-2 from Texas Instruments is a state-of-the-art switching controller that is designed to cater to a wide range of power supply applications. This versatile controller is part of the UCC2580x series, which is known for its advanced features and high-performance capabilities. The UCC2580DTR-2 is particularly suitable for applications requiring efficient and reliable power conversion, such as in telecommunications, industrial systems, and consumer electronics.

The device operates over a wide input voltage range, making it adaptable to various power sources. It integrates multiple protection features, including overcurrent, overvoltage, and thermal shutdown, which ensure the safety and longevity of the power supply system it controls. The UCC2580DTR-2 is designed to provide precise control over the power conversion process, resulting in enhanced power efficiency and reduced energy wastage.

The UCC2580DTR-2 boasts a high-frequency operation that minimizes the size of passive components, leading to a more compact and cost-effective power supply design. Its advanced control methodologies, such as peak current mode control, enable excellent transient response and simplified loop compensation. The device also includes a soft-start feature, which gradually ramps up the output voltage to prevent inrush current at startup, thereby protecting the load and the power supply components from potential damage.

Texas Instruments has packaged the UCC2580DTR-2 in a TSSOP-14 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The small footprint of this package, combined with its high level of integration, reduces the need for additional external components, simplifying the overall design process.

In summary, the UCC2580DTR-2 is a robust and efficient solution for modern power supply designs, offering a blend of performance, protection, and practicality. With its advanced features and Texas Instruments' reputation for quality, this switching controller is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4575 $54.5750
23+ $4.4779 $102.9917
35+ $4.3380 $151.8300
48+ $4.1980 $201.5040
62+ $4.0581 $251.6022
83+ $3.6383 $301.9789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess