EN
  • EN
  • DE

NCP1234AD100R2G

Part No NCP1234AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 9.5 V to 28 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081943-NCP1234AD100R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1234AD100R2G CAD Model

Description

The NCP1234AD100R2G is a versatile and efficient power management integrated circuit (IC) developed by ON Semiconductor, designed to cater to a wide array of power supply applications. This IC is particularly well-suited for AC-DC converters and off-line switched-mode power supplies, making it an ideal choice for designers looking to enhance energy efficiency and reliability.

The NCP1234AD100R2G incorporates a fixed-frequency current-mode controller with a built-in high-voltage startup circuit, which ensures a rapid and seamless startup phase. Its advanced architecture is engineered to minimize standby power consumption, a critical feature for energy-saving requirements in modern electronic devices. The device's frequency foldback and skip mode features contribute to improved efficiency at light loads, thus extending the operational lifespan of the end product.

ON Semiconductor has equipped this IC with multiple protection features that safeguard against a range of potential hazards. These include overvoltage protection, undervoltage lockout, and a robust brown-out detection mechanism. Additionally, the NCP1234AD100R2G boasts overcurrent and short-circuit protection, which ensures the power supply remains stable and secure under adverse conditions. The IC's auto-recovery capability allows it to resume normal operation following the resolution of a fault condition, providing added resilience and reliability.

The NCP1234AD100R2G is presented in a compact SOIC-7 package, making it suitable for space-constrained applications. Its lead-free and RoHS-compliant design aligns with environmental standards, reflecting ON Semiconductor's commitment to sustainability. With its combination of performance, efficiency, and protection features, the NCP1234AD100R2G stands out as a high-quality power management solution for a diverse range of electronic products.

Whether you're designing power supplies for consumer electronics, communication devices, or computer peripherals, the NCP1234AD100R2G from ON Semiconductor provides the functionality and reliability required to meet the demands of modern power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2394 $55.7730
100+ $1.0170 $101.7000
155+ $0.9852 $152.7060
210+ $0.9534 $200.2140
275+ $0.9216 $253.4400
365+ $0.8263 $301.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess