Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 319874-MIC2777N-17BM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2777N-17BM5 CAD Model

Description

Microchip Technology MIC2777N-17BM5

The MIC2777N-17BM5 is a high-performance, dual-voltage supervisor integrated circuit designed and manufactured by Microchip Technology. This compact and efficient device is engineered to monitor power supplies in digital systems, ensuring that the system operates reliably within its voltage thresholds. It is particularly suitable for battery-powered devices, microprocessor and microcontroller-based systems, and other applications requiring voltage supervision.

Key Features

  • Dual Voltage Monitoring: The MIC2777N-17BM5 is capable of monitoring two voltage levels simultaneously, making it versatile for systems that operate on different voltage rails.
  • Programmable Delay: It offers a programmable delay time for the reset signal, allowing designers to tailor the supervisor to their system's requirements.
  • Precision Voltage Thresholds: The device features factory-programmed voltage thresholds, ensuring accurate monitoring for 1.7V applications.
  • Low Power Consumption: With its low quiescent current, the MIC2777N-17BM5 is optimized for battery-powered applications, helping to extend battery life.
  • Manual Reset Input: An additional manual reset input provides the flexibility to trigger a system reset independently of the voltage conditions.
  • Multiple Package Options: It is available in a small 5-pin SOT-23 package, allowing for efficient use of PCB space.

Applications

The MIC2777N-17BM5 is designed for a broad range of applications, including but not limited to:

  • Portable Electronic Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Automotive Systems

With its precise monitoring capabilities and low power consumption, the MIC2777N-17BM5 from Microchip Technology is an ideal solution for ensuring system stability and reliability. It provides designers with a robust set of features to protect their systems from the dangers of undervoltage conditions, contributing to the overall longevity and efficiency of electronic products.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention