Products specifications

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 138367-MAX3238CAI+
Ultra Librarian 3D Model Ultra Librarian MAX3238CAI+ CAD Model

Description

Maxim Integrated's MAX3238CAI+: High-Performance 3V to 5.5V, Multichannel RS-232 Transceiver

The MAX3238CAI+ is a sophisticated RS-232 transceiver from Maxim Integrated, designed to facilitate serial communication in a wide array of applications. This integrated circuit is capable of operating with a supply voltage ranging from 3.0V to 5.5V, making it versatile for both 3.3V and 5V systems. Its primary function is to convert signals between RS-232 and TTL/CMOS levels, ensuring seamless data transmission between devices such as computers, printers, and other peripherals.

One of the standout features of the MAX3238CAI+ is its multichannel capability. It offers five drivers and three receivers, providing the necessary flexibility for comprehensive serial communication solutions. This feature set makes it an ideal choice for complex systems that require multiple communication channels operating simultaneously.

The device also boasts a 1µA low-power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use. This attribute is particularly beneficial for battery-powered or energy-sensitive applications, where power efficiency is paramount.

With a guaranteed data rate of 250kbps, the MAX3238CAI+ ensures reliable and fast data transmission. This speed is well-suited for most serial communication tasks, providing a balance between performance and power consumption. Additionally, the transceiver is equipped with an enhanced electrostatic discharge (ESD) protection feature, which can withstand up to ±15kV using the IEC 1000-4-2 Air-Gap Discharge method and ±8kV using the IEC 1000-4-2 Contact Discharge method. This level of protection is essential for safeguarding the device in environments prone to static electricity.

For design flexibility, the MAX3238CAI+ is offered in a 28-pin SSOP package, which is compact and suitable for space-constrained applications. Its industry-standard footprint ensures compatibility with a wide range of PCB designs and simplifies the integration process for engineers.

In summary, Maxim Integrated's MAX3238CAI+ is a reliable and efficient solution for RS-232 communication, providing a combination of high-speed data transfer, low-power operation, and robust ESD protection. Its multichannel capability and flexibility in supply voltage make it a top choice for designers looking to implement serial communication in their systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8862 $107.7724
3+ $44.2139 $132.6417
5+ $42.8324 $214.1620
7+ $41.4509 $290.1563
9+ $40.0692 $360.6228
11+ $35.9246 $395.1706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention