EN
  • EN
  • DE

LM5046MH/NOPB

Part No LM5046MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR FULL BRIDGE PWM 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Supply Voltage - Operating 14 V to 100 V
Frequency - Switching Up to 2MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-HTSSOP
Mounting Surface Mount
Win Source Part Number 1054775-LM5046MH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5046MH/NOPB CAD Model

Description

Product Overview: LM5046MH/NOPB

The LM5046MH/NOPB is a full-featured PWM controller designed by Texas Instruments, tailored for use in isolated DC-DC converter applications. This integrated circuit is part of TI's Power Management range, specifically developed for high-performance power conversion in telecommunications, industrial, and enterprise computing environments.

Key Features

  • Phase-Shifted Full-Bridge PWM Controller: The LM5046MH/NOPB implements control of a phase-shifted full-bridge topology, providing efficient power conversion with reduced switching losses, which is crucial for high-density power supply designs.
  • Integrated Gate Drivers: It features built-in high-voltage gate drivers for the primary side MOSFETs, simplifying the design by reducing the number of external components required.
  • Advanced Protection: The device includes a range of protection features such as over-voltage, under-voltage lockout, over-temperature shutdown, and programmable soft-start to ensure reliable operation under various conditions.
  • Versatility: It supports a wide input voltage range, making it suitable for a variety of applications, including telecom power supplies, servers, and industrial power systems.
  • Frequency Synchronization: With the ability to synchronize to an external clock, the LM5046MH/NOPB can be used in multi-phase and multi-module systems to minimize noise and reduce electromagnetic interference (EMI).

Applications

  • Isolated DC-DC Converters
  • Telecommunications Equipment
  • Industrial Power Systems
  • Enterprise Computing
  • Network Power Supplies

Package and Quality

The LM5046MH/NOPB comes in a thermally enhanced 20-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal performance. This package is RoHS compliant and is designed to meet the requirements of the lead-free industry standards. The device is also part of the "NOPB" (No Lead (Pb)) series, which signifies TI's commitment to manufacturing environmentally friendly products.

With its robust feature set and adaptability, the LM5046MH/NOPB PWM controller from Texas Instruments stands out as a top choice for engineers looking to optimize power efficiency and performance in their power supply designs.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2082 $51.0410
12+ $8.3759 $100.5108
19+ $8.1142 $154.1698
26+ $7.8524 $204.1624
33+ $7.5907 $250.4931
45+ $6.8055 $306.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess