EN
  • EN
  • DE

VIPER50SP

Part No VIPER50SP
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description SMPS PRIMARY I.C.
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPER
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8 V ~ 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 50W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control, Soft Start, Sync
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 5-PENTAWATT
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1279326-VIPER50SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VIPer50
Ultra Librarian 3D Model Ultra Librarian VIPER50SP CAD Model

Description

The VIPER50SP is a cutting-edge, high-voltage converter integrated circuit (IC) from STMicroelectronics, designed to deliver efficient power conversion with robust features for a wide range of applications. This versatile switch mode power supply (SMPS) controller is part of the VIPerPlus family and is known for its reliability and performance in converting high voltage into a usable power supply.

Key Features

  • Integrated Power MOSFET: The VIPER50SP comes with an 800V avalanche-rugged power section, which ensures reliable operation under a wide range of input voltage variations.
  • Quasi-Resonant Operation: The IC operates in quasi-resonant mode, which significantly reduces electromagnetic emissions and improves efficiency.
  • Adjustable Switching Frequency: Users can adjust the switching frequency up to 200 kHz, allowing for flexibility in the design to optimize efficiency and component size.
  • Multiple Protection Features: The device includes overvoltage protection, overload protection, thermal shutdown, and hysteresis, ensuring safe operation and longevity of the IC and the end application.
  • Low Standby Power: With a consumption of less than 50 mW at 265 VAC, the VIPER50SP is designed for applications requiring low standby power.

Applications

The VIPER50SP is suitable for a variety of applications where power efficiency and space constraints are critical. These applications include:

  • Switched-mode power supplies (SMPS)
  • Power adapters and chargers
  • LED lighting drivers
  • Consumer electronics
  • Standby power supplies

Conclusion

The VIPER50SP from STMicroelectronics is a robust and versatile high-voltage converter that offers a range of features designed to enhance the performance and reliability of power supply designs. Its integration of a power MOSFET, quasi-resonant operation, and comprehensive protection features make it a top choice for designers looking for an efficient and durable solution in their applications.

You May Also Be Interested in

Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess