Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 079888-CD74HC112M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC112M96 CAD Model

Description

CD74HC112M96 Dual J-K Flip-Flop with Set and Reset

The CD74HC112M96 is a dual J-K flip-flop with set and reset, designed for high-speed and low power logic operations. It ensures precise edge-triggered flip-flop operations, making it essential for reliable data storage and transfer.

  • Applications:
    • Data Storage
    • Shift Registers
    • Frequency Division
    • Counters
  • Features and Benefits:
    • High-Speed CMOS Technology
    • Edge-Triggered J-K Configuration
    • Supports Direct Set and Reset Inputs
    • Wide Operating Temperature Range
  • Additional Details:
    • Logic Family: HC
    • Flip-Flop Type: J-K
    • Package Type: TSSOP

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to €0.1892
ECAD model for SN74LVC1G175DBVT
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €0.1004
ECAD model for MM74HC273MTC
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €2.0215
ECAD model for SN74LVC374AQPWREP
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.4326 €45.4250
260+ €0.3550 €92.2938
400+ €0.3439 €137.5590
550+ €0.3328 €183.0503
710+ €0.3216 €228.3708
945+ €0.2884 €272.5499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,050 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention